Vishay Intertechnology, Inc. RES 68.1 OHM 7W 1% WW AXIAL RWR84S68R1FRBSL

Description
RES 68.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 7W 1% WW AXIAL - RWR84S68R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 7W 1% WW AXIAL
RWR84S68R1FRBSL
RES 68.1 OHM 7W 1% WW AXIAL RWR84S68R1FRBSL
RES 68.1ohm 7W 1% WW AXIAL

RES 68.1ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S68R1FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S68R1FRBSL
Wirewound Resistors 3110-RWR84S68R1FRBSL
EGS-10-80 68.1 1% RWR84S68R1FR BSL

EGS-10-80 68.1 1% RWR84S68R1FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S68R1FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S68R1FRBSL-ND
Through Hole Resistors RWR84S68R1FRBSL-ND
68.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

68.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S68R1FRBSL 3110-RWR84S68R1FRBSL RWR84S68R1FRBSL-ND
Product Name RES 68.1 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers