Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5231FRRSL

Description
EGS-10-80 5.23K 1% RWR84S5231FR RSL
Request a Quote Datasheet
Description
EGS-10-80 5.23K 1% RWR84S5231FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5231FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5231FRRSL
Wirewound Resistors 3110-RWR84S5231FRRSL
EGS-10-80 5.23K 1% RWR84S5231FR RSL

EGS-10-80 5.23K 1% RWR84S5231FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S5231FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5231FRRSL-ND
Through Hole Resistors RWR84S5231FRRSL-ND
5.23 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.23 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.23K OHM 7W 1% WW AXIAL - RWR84S5231FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 7W 1% WW AXIAL
RWR84S5231FRRSL
RES 5.23K OHM 7W 1% WW AXIAL RWR84S5231FRRSL
RES 5.23Kohm 7W 1% WW AXIAL

RES 5.23Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S5231FRRSL RWR84S5231FRRSL-ND RWR84S5231FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 5.23K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5230 ohms 5230 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details