Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5111FPB12

Description
EGS-10-80 5.11K 1% RWR84S5111FP B12
Request a Quote Datasheet
Description
EGS-10-80 5.11K 1% RWR84S5111FP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5111FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5111FPB12
Wirewound Resistors 3110-RWR84S5111FPB12
EGS-10-80 5.11K 1% RWR84S5111FP B12

EGS-10-80 5.11K 1% RWR84S5111FP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S5111FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5111FPB12-ND
Through Hole Resistors RWR84S5111FPB12-ND
5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.11K OHM 7W 1% WW AXIAL - RWR84S5111FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 7W 1% WW AXIAL
RWR84S5111FPB12
RES 5.11K OHM 7W 1% WW AXIAL RWR84S5111FPB12
RES 5.11Kohm 7W 1% WW AXIAL

RES 5.11Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S5111FPB12 RWR84S5111FPB12-ND RWR84S5111FPB12
Product Name Wirewound Resistors Through Hole Resistors RES 5.11K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers