Vishay Intertechnology, Inc. Wirewound Resistors RWR84S6491FRB12

Description
EGS-10-80 6.49K 1% RWR84S6491FR B12
Request a Quote Datasheet
Description
EGS-10-80 6.49K 1% RWR84S6491FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S6491FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6491FRB12
Wirewound Resistors 3110-RWR84S6491FRB12
EGS-10-80 6.49K 1% RWR84S6491FR B12

EGS-10-80 6.49K 1% RWR84S6491FR B12

Supplier's Site Datasheet
RES 6.49K OHM 7W 1% WW AXIAL - RWR84S6491FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 7W 1% WW AXIAL
RWR84S6491FRB12
RES 6.49K OHM 7W 1% WW AXIAL RWR84S6491FRB12
RES 6.49Kohm 7W 1% WW AXIAL

RES 6.49Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S6491FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6491FRB12-ND
Through Hole Resistors RWR84S6491FRB12-ND
6.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S6491FRB12 RWR84S6491FRB12 RWR84S6491FRB12-ND
Product Name Wirewound Resistors RES 6.49K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 6490 ohms 6490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details