Vishay Intertechnology, Inc. RES 6.04K OHM 7W 1% WW AXIAL RWR84S6041FRBSL

Description
RES 6.04Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 7W 1% WW AXIAL - RWR84S6041FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 7W 1% WW AXIAL
RWR84S6041FRBSL
RES 6.04K OHM 7W 1% WW AXIAL RWR84S6041FRBSL
RES 6.04Kohm 7W 1% WW AXIAL

RES 6.04Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S6041FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6041FRBSL
Wirewound Resistors 3110-RWR84S6041FRBSL
EGS-10-80 6.04K 1% RWR84S6041FR BSL

EGS-10-80 6.04K 1% RWR84S6041FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6041FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6041FRBSL-ND
Through Hole Resistors RWR84S6041FRBSL-ND
6.04 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S6041FRBSL 3110-RWR84S6041FRBSL RWR84S6041FRBSL-ND
Product Name RES 6.04K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms 6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers