Vishay Intertechnology, Inc. Wirewound Resistors RWR84S6491FSBSL

Description
EGS-10-80 6.49K 1% RWR84S6491FS BSL
Request a Quote Datasheet
Description
EGS-10-80 6.49K 1% RWR84S6491FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S6491FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6491FSBSL
Wirewound Resistors 3110-RWR84S6491FSBSL
EGS-10-80 6.49K 1% RWR84S6491FS BSL

EGS-10-80 6.49K 1% RWR84S6491FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6491FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6491FSBSL-ND
Through Hole Resistors RWR84S6491FSBSL-ND
6.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.49K OHM 7W 1% WW AXIAL - RWR84S6491FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 7W 1% WW AXIAL
RWR84S6491FSBSL
RES 6.49K OHM 7W 1% WW AXIAL RWR84S6491FSBSL
RES 6.49Kohm 7W 1% WW AXIAL

RES 6.49Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S6491FSBSL RWR84S6491FSBSL-ND RWR84S6491FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.49K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6490 ohms 6490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers