Vishay Intertechnology, Inc. Wirewound Resistors RWR84S6R04FRRSL

Description
EGS-10-80 6.04 1% RWR84S6R04FR RSL
Request a Quote Datasheet
Description
EGS-10-80 6.04 1% RWR84S6R04FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S6R04FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6R04FRRSL
Wirewound Resistors 3110-RWR84S6R04FRRSL
EGS-10-80 6.04 1% RWR84S6R04FR RSL

EGS-10-80 6.04 1% RWR84S6R04FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6R04FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6R04FRRSL-ND
Through Hole Resistors RWR84S6R04FRRSL-ND
6.04 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.04 OHM 7W 1% WW AXIAL - RWR84S6R04FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 7W 1% WW AXIAL
RWR84S6R04FRRSL
RES 6.04 OHM 7W 1% WW AXIAL RWR84S6R04FRRSL
RES 6.04ohm 7W 1% WW AXIAL

RES 6.04ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S6R04FRRSL RWR84S6R04FRRSL-ND RWR84S6R04FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.04 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details