Vishay Intertechnology, Inc. Wirewound Resistors RWR84S66R5FRBSL

Description
EGS-10-80 66.5 1% RWR84S66R5FR BSL
Request a Quote Datasheet
Description
EGS-10-80 66.5 1% RWR84S66R5FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S66R5FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S66R5FRBSL
Wirewound Resistors 3110-RWR84S66R5FRBSL
EGS-10-80 66.5 1% RWR84S66R5FR BSL

EGS-10-80 66.5 1% RWR84S66R5FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S66R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S66R5FRBSL-ND
Through Hole Resistors RWR84S66R5FRBSL-ND
66.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

66.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 66.5 OHM 7W 1% WW AXIAL - RWR84S66R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 7W 1% WW AXIAL
RWR84S66R5FRBSL
RES 66.5 OHM 7W 1% WW AXIAL RWR84S66R5FRBSL
RES 66.5ohm 7W 1% WW AXIAL

RES 66.5ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S66R5FRBSL RWR84S66R5FRBSL-ND RWR84S66R5FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 66.5 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details