Vishay Intertechnology, Inc. Through Hole Resistors RWR84S4R02FPBSL

Description
4.02 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.02 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S4R02FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4R02FPBSL-ND
Through Hole Resistors RWR84S4R02FPBSL-ND
4.02 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.02 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S4R02FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4R02FPBSL
Wirewound Resistors 3110-RWR84S4R02FPBSL
EGS-10-80 4.02 1% RWR84S4R02FP BSL

EGS-10-80 4.02 1% RWR84S4R02FP BSL

Supplier's Site Datasheet
RES 4.02 OHM 7W 1% WW AXIAL - RWR84S4R02FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.02 OHM 7W 1% WW AXIAL
RWR84S4R02FPBSL
RES 4.02 OHM 7W 1% WW AXIAL RWR84S4R02FPBSL
RES 4.02ohm 7W 1% WW AXIAL

RES 4.02ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S4R02FPBSL-ND 3110-RWR84S4R02FPBSL RWR84S4R02FPBSL
Product Name Through Hole Resistors Wirewound Resistors RES 4.02 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.02 ohms 4.02 ohms 4.02 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details