Vishay Intertechnology, Inc. Wirewound Resistors RWR84S7151FRS73

Description
EGS-10-80 7.15K 1% RWR84S7151FR S73
Request a Quote Datasheet
Description
EGS-10-80 7.15K 1% RWR84S7151FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S7151FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S7151FRS73
Wirewound Resistors 3110-RWR84S7151FRS73
EGS-10-80 7.15K 1% RWR84S7151FR S73

EGS-10-80 7.15K 1% RWR84S7151FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S7151FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S7151FRS73-ND
Through Hole Resistors RWR84S7151FRS73-ND
7.15 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.15 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.15K OHM 7W 1% WW AXIAL - RWR84S7151FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 7W 1% WW AXIAL
RWR84S7151FRS73
RES 7.15K OHM 7W 1% WW AXIAL RWR84S7151FRS73
RES 7.15Kohm 7W 1% WW AXIAL

RES 7.15Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S7151FRS73 RWR84S7151FRS73-ND RWR84S7151FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 7.15K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 7150 ohms 7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details