RES 7.06ohm 7W 0.5% WW AXIAL
7.06 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-10-80 7.06 .5% RWR84S7R06DR RSL
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84S7R06DRRSL | RWR84S7R06DRRSL-ND | 3110-RWR84S7R06DRRSL |
| Product Name | RES 7.06 OHM 7W 0.5% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 7.06 ohms | 7.06 ohms | 7.06 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 7 watts | 7 watts | |
| Configuration | Single Resistor |