Vishay Intertechnology, Inc. RES 562 OHM 7W 1% WW AXIAL RWR84S5620FSB12

Description
RES 562ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 7W 1% WW AXIAL - RWR84S5620FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 7W 1% WW AXIAL
RWR84S5620FSB12
RES 562 OHM 7W 1% WW AXIAL RWR84S5620FSB12
RES 562ohm 7W 1% WW AXIAL

RES 562ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S5620FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5620FSB12-ND
Through Hole Resistors RWR84S5620FSB12-ND
562 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S5620FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5620FSB12
Wirewound Resistors 3110-RWR84S5620FSB12
EGS-10-80 562 1% RWR84S5620FS B12

EGS-10-80 562 1% RWR84S5620FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S5620FSB12 RWR84S5620FSB12-ND 3110-RWR84S5620FSB12
Product Name RES 562 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers