Vishay Intertechnology, Inc. Through Hole Resistors RWR84S4R87FRBSL

Description
4.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S4R87FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4R87FRBSL-ND
Through Hole Resistors RWR84S4R87FRBSL-ND
4.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S4R87FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4R87FRBSL
Wirewound Resistors 3110-RWR84S4R87FRBSL
EGS-10-80 4.87 1% RWR84S4R87FR BSL

EGS-10-80 4.87 1% RWR84S4R87FR BSL

Supplier's Site Datasheet
RES 4.87 OHM 7W 1% WW AXIAL - RWR84S4R87FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 7W 1% WW AXIAL
RWR84S4R87FRBSL
RES 4.87 OHM 7W 1% WW AXIAL RWR84S4R87FRBSL
RES 4.87ohm 7W 1% WW AXIAL

RES 4.87ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S4R87FRBSL-ND 3110-RWR84S4R87FRBSL RWR84S4R87FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 4.87 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.87 ohms 4.87 ohms 4.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR16JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details