Vishay Intertechnology, Inc. Wirewound Resistors RWR84S7R87FRS73

Description
EGS-10-80 7.87 1% RWR84S7R87FR S73
Request a Quote Datasheet
Description
EGS-10-80 7.87 1% RWR84S7R87FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S7R87FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S7R87FRS73
Wirewound Resistors 3110-RWR84S7R87FRS73
EGS-10-80 7.87 1% RWR84S7R87FR S73

EGS-10-80 7.87 1% RWR84S7R87FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S7R87FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S7R87FRS73-ND
Through Hole Resistors RWR84S7R87FRS73-ND
7.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.87 OHM 7W 1% WW AXIAL - RWR84S7R87FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM 7W 1% WW AXIAL
RWR84S7R87FRS73
RES 7.87 OHM 7W 1% WW AXIAL RWR84S7R87FRS73
RES 7.87ohm 7W 1% WW AXIAL

RES 7.87ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S7R87FRS73 RWR84S7R87FRS73-ND RWR84S7R87FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 7.87 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 7.87 ohms 7.87 ohms 7.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details