Vishay Intertechnology, Inc. RES 69.8 OHM 7W 1% WW AXIAL RWR84S69R8FSBSL

Description
RES 69.8ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 7W 1% WW AXIAL - RWR84S69R8FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 7W 1% WW AXIAL
RWR84S69R8FSBSL
RES 69.8 OHM 7W 1% WW AXIAL RWR84S69R8FSBSL
RES 69.8ohm 7W 1% WW AXIAL

RES 69.8ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S69R8FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S69R8FSBSL-ND
Through Hole Resistors RWR84S69R8FSBSL-ND
69.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

69.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S69R8FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S69R8FSBSL
Wirewound Resistors 3110-RWR84S69R8FSBSL
EGS-10-80 69.8 1% RWR84S69R8FS BSL

EGS-10-80 69.8 1% RWR84S69R8FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S69R8FSBSL RWR84S69R8FSBSL-ND 3110-RWR84S69R8FSBSL
Product Name RES 69.8 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details