Vishay Intertechnology, Inc. RES 698 OHM 7W 1% WW AXIAL RWR84S6980FSB12

Description
RES 698ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 698ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 7W 1% WW AXIAL - RWR84S6980FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 7W 1% WW AXIAL
RWR84S6980FSB12
RES 698 OHM 7W 1% WW AXIAL RWR84S6980FSB12
RES 698ohm 7W 1% WW AXIAL

RES 698ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S6980FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6980FSB12
Wirewound Resistors 3110-RWR84S6980FSB12
EGS-10-80 698 1% RWR84S6980FS B12

EGS-10-80 698 1% RWR84S6980FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6980FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6980FSB12-ND
Through Hole Resistors RWR84S6980FSB12-ND
698 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

698 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S6980FSB12 3110-RWR84S6980FSB12 RWR84S6980FSB12-ND
Product Name RES 698 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 698 ohms 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details