Vishay Intertechnology, Inc. RES 51.1 OHM 7W 1% WW AXIAL RWR84S51R1FRB12

Description
RES 51.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 51.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 7W 1% WW AXIAL - RWR84S51R1FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 7W 1% WW AXIAL
RWR84S51R1FRB12
RES 51.1 OHM 7W 1% WW AXIAL RWR84S51R1FRB12
RES 51.1ohm 7W 1% WW AXIAL

RES 51.1ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S51R1FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S51R1FRB12
Wirewound Resistors 3110-RWR84S51R1FRB12
EGS-10-80 51.1 1% RWR84S51R1FR B12

EGS-10-80 51.1 1% RWR84S51R1FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S51R1FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S51R1FRB12-ND
Through Hole Resistors RWR84S51R1FRB12-ND
51.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S51R1FRB12 3110-RWR84S51R1FRB12 RWR84S51R1FRB12-ND
Product Name RES 51.1 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details