Vishay Intertechnology, Inc. Wirewound Resistors RWR84S6R04FSB12

Description
EGS-10-80 6.04 1% RWR84S6R04FS B12
Request a Quote Datasheet
Description
EGS-10-80 6.04 1% RWR84S6R04FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S6R04FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6R04FSB12
Wirewound Resistors 3110-RWR84S6R04FSB12
EGS-10-80 6.04 1% RWR84S6R04FS B12

EGS-10-80 6.04 1% RWR84S6R04FS B12

Supplier's Site Datasheet
RES 6.04 OHM 7W 1% WW AXIAL - RWR84S6R04FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04 OHM 7W 1% WW AXIAL
RWR84S6R04FSB12
RES 6.04 OHM 7W 1% WW AXIAL RWR84S6R04FSB12
RES 6.04ohm 7W 1% WW AXIAL

RES 6.04ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S6R04FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6R04FSB12-ND
Through Hole Resistors RWR84S6R04FSB12-ND
6.04 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.04 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S6R04FSB12 RWR84S6R04FSB12 RWR84S6R04FSB12-ND
Product Name Wirewound Resistors RES 6.04 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 6.04 ohms 6.04 ohms 6.04 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details