Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5101BPRSL

Description
EGS-10-80 5.1K .1% RWR84S5101BP RSL
Request a Quote Datasheet
Description
EGS-10-80 5.1K .1% RWR84S5101BP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5101BPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5101BPRSL
Wirewound Resistors 3110-RWR84S5101BPRSL
EGS-10-80 5.1K .1% RWR84S5101BP RSL

EGS-10-80 5.1K .1% RWR84S5101BP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S5101BPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5101BPRSL-ND
Through Hole Resistors RWR84S5101BPRSL-ND
5.1 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.1 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.1K OHM 7W 0.1% WW AXIAL - RWR84S5101BPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 7W 0.1% WW AXIAL
RWR84S5101BPRSL
RES 5.1K OHM 7W 0.1% WW AXIAL RWR84S5101BPRSL
RES 5.1Kohm 7W 0.1% WW AXIAL

RES 5.1Kohm 7W 0.1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S5101BPRSL RWR84S5101BPRSL-ND RWR84S5101BPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 5.1K OHM 7W 0.1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5100 ohms 5100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details