Vishay Intertechnology, Inc. RES 590 OHM 7W 1% WW AXIAL RWR84S5900FSB12

Description
RES 590ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 590ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 590 OHM 7W 1% WW AXIAL - RWR84S5900FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 7W 1% WW AXIAL
RWR84S5900FSB12
RES 590 OHM 7W 1% WW AXIAL RWR84S5900FSB12
RES 590ohm 7W 1% WW AXIAL

RES 590ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S5900FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5900FSB12-ND
Through Hole Resistors RWR84S5900FSB12-ND
590 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S5900FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5900FSB12
Wirewound Resistors 3110-RWR84S5900FSB12
EGS-10-80 590 1% RWR84S5900FS B12

EGS-10-80 590 1% RWR84S5900FS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S5900FSB12 RWR84S5900FSB12-ND 3110-RWR84S5900FSB12
Product Name RES 590 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers