Vishay Intertechnology, Inc. Wirewound Resistors RWR84S7R15FRRSL

Description
EGS-10-80 7.15 1% RWR84S7R15FR RSL
Request a Quote Datasheet
Description
EGS-10-80 7.15 1% RWR84S7R15FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S7R15FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S7R15FRRSL
Wirewound Resistors 3110-RWR84S7R15FRRSL
EGS-10-80 7.15 1% RWR84S7R15FR RSL

EGS-10-80 7.15 1% RWR84S7R15FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S7R15FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S7R15FRRSL-ND
Through Hole Resistors RWR84S7R15FRRSL-ND
7.15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.15 OHM 7W 1% WW AXIAL - RWR84S7R15FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 7W 1% WW AXIAL
RWR84S7R15FRRSL
RES 7.15 OHM 7W 1% WW AXIAL RWR84S7R15FRRSL
RES 7.15ohm 7W 1% WW AXIAL

RES 7.15ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S7R15FRRSL RWR84S7R15FRRSL-ND RWR84S7R15FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 7.15 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 7.15 ohms 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details