Vishay Intertechnology, Inc. Through Hole Resistors RWR84S75R0FRS73

Description
75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S75R0FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S75R0FRS73-ND
Through Hole Resistors RWR84S75R0FRS73-ND
75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 75 OHM 7W 1% WW AXIAL - RWR84S75R0FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 7W 1% WW AXIAL
RWR84S75R0FRS73
RES 75 OHM 7W 1% WW AXIAL RWR84S75R0FRS73
RES 75ohm 7W 1% WW AXIAL

RES 75ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S75R0FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S75R0FRS73
Wirewound Resistors 3110-RWR84S75R0FRS73
EGS-10-80 75 1% RWR84S75R0FR S73

EGS-10-80 75 1% RWR84S75R0FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,75Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4059 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,75Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4059
Resistor,metal Alloy,75Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4059
Resistor,Metal Alloy,75Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,75Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84S75R0FRS73-ND RWR84S75R0FRS73 3110-RWR84S75R0FRS73 64C4059
Product Name Through Hole Resistors RES 75 OHM 7W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,75Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details