Vishay Intertechnology, Inc. RES 71.5 OHM 7W 1% WW AXIAL RWR84S71R5FRRSL

Description
RES 71.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 7W 1% WW AXIAL - RWR84S71R5FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 7W 1% WW AXIAL
RWR84S71R5FRRSL
RES 71.5 OHM 7W 1% WW AXIAL RWR84S71R5FRRSL
RES 71.5ohm 7W 1% WW AXIAL

RES 71.5ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S71R5FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S71R5FRRSL-ND
Through Hole Resistors RWR84S71R5FRRSL-ND
71.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

71.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S71R5FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S71R5FRRSL
Wirewound Resistors 3110-RWR84S71R5FRRSL
EGS-10-80 71.5 1% RWR84S71R5FR RSL

EGS-10-80 71.5 1% RWR84S71R5FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S71R5FRRSL RWR84S71R5FRRSL-ND 3110-RWR84S71R5FRRSL
Product Name RES 71.5 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers