Vishay Intertechnology, Inc. Through Hole Resistors RWR84S49R9FSS73

Description
49.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
49.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S49R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S49R9FSS73-ND
Through Hole Resistors RWR84S49R9FSS73-ND
49.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 49.9 OHM 7W 1% WW AXIAL - RWR84S49R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 7W 1% WW AXIAL
RWR84S49R9FSS73
RES 49.9 OHM 7W 1% WW AXIAL RWR84S49R9FSS73
RES 49.9ohm 7W 1% WW AXIAL

RES 49.9ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S49R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S49R9FSS73
Wirewound Resistors 3110-RWR84S49R9FSS73
EGS-10-80 49.9 1% RWR84S49R9FS S73

EGS-10-80 49.9 1% RWR84S49R9FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,49.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3886 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,49.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3886
Resistor,metal Alloy,49.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3886
Resistor,Metal Alloy,49.9Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,49.9Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84S49R9FSS73-ND RWR84S49R9FSS73 3110-RWR84S49R9FSS73 64C3886
Product Name Through Hole Resistors RES 49.9 OHM 7W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,49.9Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123596 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details