Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5111FRB12

Description
EGS-10-80 5.11K 1% RWR84S5111FR B12
Request a Quote Datasheet
Description
EGS-10-80 5.11K 1% RWR84S5111FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5111FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5111FRB12
Wirewound Resistors 3110-RWR84S5111FRB12
EGS-10-80 5.11K 1% RWR84S5111FR B12

EGS-10-80 5.11K 1% RWR84S5111FR B12

Supplier's Site Datasheet
RES 5.11K OHM 7W 1% WW AXIAL - RWR84S5111FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 7W 1% WW AXIAL
RWR84S5111FRB12
RES 5.11K OHM 7W 1% WW AXIAL RWR84S5111FRB12
RES 5.11Kohm 7W 1% WW AXIAL

RES 5.11Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S5111FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5111FRB12-ND
Through Hole Resistors RWR84S5111FRB12-ND
5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S5111FRB12 RWR84S5111FRB12 RWR84S5111FRB12-ND
Product Name Wirewound Resistors RES 5.11K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers