Vishay Intertechnology, Inc. RES 61.9 OHM 7W 1% WW AXIAL RWR84S61R9FSS73

Description
RES 61.9ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 61.9ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9 OHM 7W 1% WW AXIAL - RWR84S61R9FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9 OHM 7W 1% WW AXIAL
RWR84S61R9FSS73
RES 61.9 OHM 7W 1% WW AXIAL RWR84S61R9FSS73
RES 61.9ohm 7W 1% WW AXIAL

RES 61.9ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S61R9FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S61R9FSS73-ND
Through Hole Resistors RWR84S61R9FSS73-ND
61.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

61.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S61R9FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S61R9FSS73
Wirewound Resistors 3110-RWR84S61R9FSS73
EGS-10-80 61.9 1% RWR84S61R9FS S73

EGS-10-80 61.9 1% RWR84S61R9FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S61R9FSS73 RWR84S61R9FSS73-ND 3110-RWR84S61R9FSS73
Product Name RES 61.9 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 61.9 ohms 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details