Vishay Intertechnology, Inc. Through Hole Resistors RWR84S7R87FSB12

Description
7.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S7R87FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S7R87FSB12-ND
Through Hole Resistors RWR84S7R87FSB12-ND
7.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.87 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S7R87FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S7R87FSB12
Wirewound Resistors 3110-RWR84S7R87FSB12
EGS-10-80 7.87 1% RWR84S7R87FS B12

EGS-10-80 7.87 1% RWR84S7R87FS B12

Supplier's Site Datasheet
RES 7.87 OHM 7W 1% WW AXIAL - RWR84S7R87FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM 7W 1% WW AXIAL
RWR84S7R87FSB12
RES 7.87 OHM 7W 1% WW AXIAL RWR84S7R87FSB12
RES 7.87ohm 7W 1% WW AXIAL

RES 7.87ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S7R87FSB12-ND 3110-RWR84S7R87FSB12 RWR84S7R87FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 7.87 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 7.87 ohms 7.87 ohms 7.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details