Vishay Intertechnology, Inc. RES 5.11K OHM 7W 1% WW AXIAL RWR84S5111FPRSL

Description
RES 5.11Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.11Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 7W 1% WW AXIAL - RWR84S5111FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 7W 1% WW AXIAL
RWR84S5111FPRSL
RES 5.11K OHM 7W 1% WW AXIAL RWR84S5111FPRSL
RES 5.11Kohm 7W 1% WW AXIAL

RES 5.11Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S5111FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5111FPRSL-ND
Through Hole Resistors RWR84S5111FPRSL-ND
5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S5111FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5111FPRSL
Wirewound Resistors 3110-RWR84S5111FPRSL
EGS-10-80 5.11K 1% RWR84S5111FP RSL

EGS-10-80 5.11K 1% RWR84S5111FP RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S5111FPRSL RWR84S5111FPRSL-ND 3110-RWR84S5111FPRSL
Product Name RES 5.11K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers