Vishay Intertechnology, Inc. Through Hole Resistors RWR84S51R1FMRSL

Description
51.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
51.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S51R1FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S51R1FMRSL-ND
Through Hole Resistors RWR84S51R1FMRSL-ND
51.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 51.1 OHM 7W 1% WW AXIAL - RWR84S51R1FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 7W 1% WW AXIAL
RWR84S51R1FMRSL
RES 51.1 OHM 7W 1% WW AXIAL RWR84S51R1FMRSL
RES 51.1ohm 7W 1% WW AXIAL

RES 51.1ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S51R1FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S51R1FMRSL
Wirewound Resistors 3110-RWR84S51R1FMRSL
EGS-10-80 51.1 1% RWR84S51R1FM RSL

EGS-10-80 51.1 1% RWR84S51R1FM RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S51R1FMRSL-ND RWR84S51R1FMRSL 3110-RWR84S51R1FMRSL
Product Name Through Hole Resistors RES 51.1 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details