Vishay Intertechnology, Inc. Through Hole Resistors RWR84S5111FSBSL

Description
5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S5111FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5111FSBSL-ND
Through Hole Resistors RWR84S5111FSBSL-ND
5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S5111FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5111FSBSL
Wirewound Resistors 3110-RWR84S5111FSBSL
EGS-10-80 5.11K 1% RWR84S5111FS BSL

EGS-10-80 5.11K 1% RWR84S5111FS BSL

Supplier's Site Datasheet
RES 5.11K OHM 7W 1% WW AXIAL - RWR84S5111FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 7W 1% WW AXIAL
RWR84S5111FSBSL
RES 5.11K OHM 7W 1% WW AXIAL RWR84S5111FSBSL
RES 5.11Kohm 7W 1% WW AXIAL

RES 5.11Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S5111FSBSL-ND 3110-RWR84S5111FSBSL RWR84S5111FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 5.11K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details