Vishay Intertechnology, Inc. RES 665 OHM 7W 1% WW AXIAL RWR84S6650FRBSL

Description
RES 665ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 665ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 7W 1% WW AXIAL - RWR84S6650FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 7W 1% WW AXIAL
RWR84S6650FRBSL
RES 665 OHM 7W 1% WW AXIAL RWR84S6650FRBSL
RES 665ohm 7W 1% WW AXIAL

RES 665ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S6650FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6650FRBSL
Wirewound Resistors 3110-RWR84S6650FRBSL
EGS-10-80 665 1% RWR84S6650FR BSL

EGS-10-80 665 1% RWR84S6650FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6650FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6650FRBSL-ND
Through Hole Resistors RWR84S6650FRBSL-ND
665 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

665 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S6650FRBSL 3110-RWR84S6650FRBSL RWR84S6650FRBSL-ND
Product Name RES 665 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 665 ohms 665 ohms 665 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 8-1625999-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 75 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details