Vishay Intertechnology, Inc. Wirewound Resistors RWR84S7151FSBSL

Description
EGS-10-80 7.15K 1% RWR84S7151FS BSL
Request a Quote Datasheet
Description
EGS-10-80 7.15K 1% RWR84S7151FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S7151FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S7151FSBSL
Wirewound Resistors 3110-RWR84S7151FSBSL
EGS-10-80 7.15K 1% RWR84S7151FS BSL

EGS-10-80 7.15K 1% RWR84S7151FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S7151FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S7151FSBSL-ND
Through Hole Resistors RWR84S7151FSBSL-ND
7.15 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.15 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.15K OHM 7W 1% WW AXIAL - RWR84S7151FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 7W 1% WW AXIAL
RWR84S7151FSBSL
RES 7.15K OHM 7W 1% WW AXIAL RWR84S7151FSBSL
RES 7.15Kohm 7W 1% WW AXIAL

RES 7.15Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S7151FSBSL RWR84S7151FSBSL-ND RWR84S7151FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 7.15K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 7150 ohms 7150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers