Vishay Intertechnology, Inc. Through Hole Resistors RWR84S4R99FRS73

Description
4.99 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.99 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S4R99FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4R99FRS73-ND
Through Hole Resistors RWR84S4R99FRS73-ND
4.99 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S4R99FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4R99FRS73
Wirewound Resistors 3110-RWR84S4R99FRS73
EGS-10-80 4.99 1% RWR84S4R99FR S73

EGS-10-80 4.99 1% RWR84S4R99FR S73

Supplier's Site Datasheet
RES 4.99 OHM 7W 1% WW AXIAL - RWR84S4R99FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 7W 1% WW AXIAL
RWR84S4R99FRS73
RES 4.99 OHM 7W 1% WW AXIAL RWR84S4R99FRS73
RES 4.99ohm 7W 1% WW AXIAL

RES 4.99ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S4R99FRS73-ND 3110-RWR84S4R99FRS73 RWR84S4R99FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 4.99 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129317-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers