Vishay Intertechnology, Inc. RES 76.8 OHM 7W 1% WW AXIAL RWR84S76R8FRRSL

Description
RES 76.8ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 76.8ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 76.8 OHM 7W 1% WW AXIAL - RWR84S76R8FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 7W 1% WW AXIAL
RWR84S76R8FRRSL
RES 76.8 OHM 7W 1% WW AXIAL RWR84S76R8FRRSL
RES 76.8ohm 7W 1% WW AXIAL

RES 76.8ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S76R8FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S76R8FRRSL-ND
Through Hole Resistors RWR84S76R8FRRSL-ND
76.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

76.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S76R8FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S76R8FRRSL
Wirewound Resistors 3110-RWR84S76R8FRRSL
EGS-10-80 76.8 1% RWR84S76R8FR RSL

EGS-10-80 76.8 1% RWR84S76R8FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S76R8FRRSL RWR84S76R8FRRSL-ND 3110-RWR84S76R8FRRSL
Product Name RES 76.8 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers