Vishay Intertechnology, Inc. RES 6.65 OHM 7W 1% WW AXIAL RWR84S6R65FSRSL

Description
RES 6.65ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.65ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65 OHM 7W 1% WW AXIAL - RWR84S6R65FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 7W 1% WW AXIAL
RWR84S6R65FSRSL
RES 6.65 OHM 7W 1% WW AXIAL RWR84S6R65FSRSL
RES 6.65ohm 7W 1% WW AXIAL

RES 6.65ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S6R65FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6R65FSRSL
Wirewound Resistors 3110-RWR84S6R65FSRSL
EGS-10-80 6.65 1% RWR84S6R65FS RSL

EGS-10-80 6.65 1% RWR84S6R65FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6R65FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6R65FSRSL-ND
Through Hole Resistors RWR84S6R65FSRSL-ND
6.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S6R65FSRSL 3110-RWR84S6R65FSRSL RWR84S6R65FSRSL-ND
Product Name RES 6.65 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.65 ohms 6.65 ohms 6.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details