Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4991FSS73

Description
EGS-10-80 4.99K 1% RWR84S4991FS S73
Request a Quote Datasheet
Description
EGS-10-80 4.99K 1% RWR84S4991FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4991FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4991FSS73
Wirewound Resistors 3110-RWR84S4991FSS73
EGS-10-80 4.99K 1% RWR84S4991FS S73

EGS-10-80 4.99K 1% RWR84S4991FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S4991FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4991FSS73-ND
Through Hole Resistors RWR84S4991FSS73-ND
4.99 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.99 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.99K OHM 7W 1% WW AXIAL - RWR84S4991FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 7W 1% WW AXIAL
RWR84S4991FSS73
RES 4.99K OHM 7W 1% WW AXIAL RWR84S4991FSS73
RES 4.99Kohm 7W 1% WW AXIAL

RES 4.99Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S4991FSS73 RWR84S4991FSS73-ND RWR84S4991FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 4.99K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details