Vishay Intertechnology, Inc. Wirewound Resistors RWR84S8060FRBSL

Description
EGS-10-80 806 1% RWR84S8060FR BSL
Request a Quote Datasheet
Description
EGS-10-80 806 1% RWR84S8060FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S8060FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8060FRBSL
Wirewound Resistors 3110-RWR84S8060FRBSL
EGS-10-80 806 1% RWR84S8060FR BSL

EGS-10-80 806 1% RWR84S8060FR BSL

Supplier's Site Datasheet
RES 806 OHM 7W 1% WW AXIAL - RWR84S8060FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 806 OHM 7W 1% WW AXIAL
RWR84S8060FRBSL
RES 806 OHM 7W 1% WW AXIAL RWR84S8060FRBSL
RES 806ohm 7W 1% WW AXIAL

RES 806ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S8060FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8060FRBSL-ND
Through Hole Resistors RWR84S8060FRBSL-ND
806 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

806 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S8060FRBSL RWR84S8060FRBSL RWR84S8060FRBSL-ND
Product Name Wirewound Resistors RES 806 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 806 ohms 806 ohms 806 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - C722RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details