Vishay Intertechnology, Inc. Wirewound Resistors RWR84S6801BMB12

Description
EGS-10-80 6.8K .1% RWR84S6801BM B12
Request a Quote Datasheet
Description
EGS-10-80 6.8K .1% RWR84S6801BM B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S6801BMB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6801BMB12
Wirewound Resistors 3110-RWR84S6801BMB12
EGS-10-80 6.8K .1% RWR84S6801BM B12

EGS-10-80 6.8K .1% RWR84S6801BM B12

Supplier's Site Datasheet
RES 6.8K OHM 7W 0.1% WW AXIAL - RWR84S6801BMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 7W 0.1% WW AXIAL
RWR84S6801BMB12
RES 6.8K OHM 7W 0.1% WW AXIAL RWR84S6801BMB12
RES 6.8Kohm 7W 0.1% WW AXIAL

RES 6.8Kohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S6801BMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6801BMB12-ND
Through Hole Resistors RWR84S6801BMB12-ND
6.8 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.8 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S6801BMB12 RWR84S6801BMB12 RWR84S6801BMB12-ND
Product Name Wirewound Resistors RES 6.8K OHM 7W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 6800 ohms 6800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers