Vishay Intertechnology, Inc. RES 649 OHM 7W 0.1% WW AXIAL RWR84S6490BRRSL

Description
RES 649ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 649ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 7W 0.1% WW AXIAL - RWR84S6490BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 7W 0.1% WW AXIAL
RWR84S6490BRRSL
RES 649 OHM 7W 0.1% WW AXIAL RWR84S6490BRRSL
RES 649ohm 7W 0.1% WW AXIAL

RES 649ohm 7W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S6490BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6490BRRSL
Wirewound Resistors 3110-RWR84S6490BRRSL
EGS-10-80 649 .1% RWR84S6490BR RSL

EGS-10-80 649 .1% RWR84S6490BR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6490BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6490BRRSL-ND
Through Hole Resistors RWR84S6490BRRSL-ND
649 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

649 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S6490BRRSL 3110-RWR84S6490BRRSL RWR84S6490BRRSL-ND
Product Name RES 649 OHM 7W 0.1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 649 ohms 649 ohms 649 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details