Vishay Intertechnology, Inc. RES 4.22 OHM 7W 1% WW AXIAL RWR84S4R22FRS73

Description
RES 4.22ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.22ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22 OHM 7W 1% WW AXIAL - RWR84S4R22FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22 OHM 7W 1% WW AXIAL
RWR84S4R22FRS73
RES 4.22 OHM 7W 1% WW AXIAL RWR84S4R22FRS73
RES 4.22ohm 7W 1% WW AXIAL

RES 4.22ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S4R22FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4R22FRS73
Wirewound Resistors 3110-RWR84S4R22FRS73
EGS-10-80 4.22 1% RWR84S4R22FR S73

EGS-10-80 4.22 1% RWR84S4R22FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S4R22FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4R22FRS73-ND
Through Hole Resistors RWR84S4R22FRS73-ND
4.22 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.22 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,4.22Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C3801 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,4.22Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C3801
Resistor,metal Alloy,4.22Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C3801
Resistor,Metal Alloy,4.22Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,4.22Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR84S4R22FRS73 3110-RWR84S4R22FRS73 RWR84S4R22FRS73-ND 64C3801
Product Name RES 4.22 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,4.22Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.22 ohms 4.22 ohms 4.22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details