Vishay Intertechnology, Inc. RES 6.19K OHM 7W 1% WW AXIAL RWR84S6191FSRSL

Description
RES 6.19Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 7W 1% WW AXIAL - RWR84S6191FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 7W 1% WW AXIAL
RWR84S6191FSRSL
RES 6.19K OHM 7W 1% WW AXIAL RWR84S6191FSRSL
RES 6.19Kohm 7W 1% WW AXIAL

RES 6.19Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S6191FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6191FSRSL
Wirewound Resistors 3110-RWR84S6191FSRSL
EGS-10-80 6.19K 1% RWR84S6191FS RSL

EGS-10-80 6.19K 1% RWR84S6191FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6191FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6191FSRSL-ND
Through Hole Resistors RWR84S6191FSRSL-ND
6.19 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.19 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S6191FSRSL 3110-RWR84S6191FSRSL RWR84S6191FSRSL-ND
Product Name RES 6.19K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms 6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details