Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5900FSBSL

Description
EGS-10-80 590 1% RWR84S5900FS BSL
Request a Quote Datasheet
Description
EGS-10-80 590 1% RWR84S5900FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5900FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5900FSBSL
Wirewound Resistors 3110-RWR84S5900FSBSL
EGS-10-80 590 1% RWR84S5900FS BSL

EGS-10-80 590 1% RWR84S5900FS BSL

Supplier's Site Datasheet
RES 590 OHM 7W 1% WW AXIAL - RWR84S5900FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 590 OHM 7W 1% WW AXIAL
RWR84S5900FSBSL
RES 590 OHM 7W 1% WW AXIAL RWR84S5900FSBSL
RES 590ohm 7W 1% WW AXIAL

RES 590ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S5900FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5900FSBSL-ND
Through Hole Resistors RWR84S5900FSBSL-ND
590 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

590 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S5900FSBSL RWR84S5900FSBSL RWR84S5900FSBSL-ND
Product Name Wirewound Resistors RES 590 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 590 ohms 590 ohms 590 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers