Vishay Intertechnology, Inc. RES 7.15 OHM 7W 1% WW AXIAL RWR84S7R15FSRSL

Description
RES 7.15ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 7.15ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15 OHM 7W 1% WW AXIAL - RWR84S7R15FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15 OHM 7W 1% WW AXIAL
RWR84S7R15FSRSL
RES 7.15 OHM 7W 1% WW AXIAL RWR84S7R15FSRSL
RES 7.15ohm 7W 1% WW AXIAL

RES 7.15ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S7R15FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S7R15FSRSL
Wirewound Resistors 3110-RWR84S7R15FSRSL
EGS-10-80 7.15 1% RWR84S7R15FS RSL

EGS-10-80 7.15 1% RWR84S7R15FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S7R15FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S7R15FSRSL-ND
Through Hole Resistors RWR84S7R15FSRSL-ND
7.15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

7.15 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S7R15FSRSL 3110-RWR84S7R15FSRSL RWR84S7R15FSRSL-ND
Product Name RES 7.15 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.15 ohms 7.15 ohms 7.15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details