Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5490FSBSL

Description
EGS-10-80 549 1% RWR84S5490FS BSL
Request a Quote Datasheet
Description
EGS-10-80 549 1% RWR84S5490FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5490FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5490FSBSL
Wirewound Resistors 3110-RWR84S5490FSBSL
EGS-10-80 549 1% RWR84S5490FS BSL

EGS-10-80 549 1% RWR84S5490FS BSL

Supplier's Site Datasheet
RES 549 OHM 7W 1% WW AXIAL - RWR84S5490FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 7W 1% WW AXIAL
RWR84S5490FSBSL
RES 549 OHM 7W 1% WW AXIAL RWR84S5490FSBSL
RES 549ohm 7W 1% WW AXIAL

RES 549ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S5490FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5490FSBSL-ND
Through Hole Resistors RWR84S5490FSBSL-ND
549 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

549 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S5490FSBSL RWR84S5490FSBSL RWR84S5490FSBSL-ND
Product Name Wirewound Resistors RES 549 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 549 ohms 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers