RES 4.99ohm 7W 1% WW AXIAL
EGS-10-80 4.99 1% RWR84S4R99FS BSL
4.99 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR84S4R99FSBSL | 3110-RWR84S4R99FSBSL | RWR84S4R99FSBSL-ND |
| Product Name | RES 4.99 OHM 7W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 4.99 ohms | 4.99 ohms | 4.99 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 7 watts | 7 watts | |
| Category / Application | Industrial | General Use |