Vishay Intertechnology, Inc. Through Hole Resistors RWR84S76R8FRBSL

Description
76.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
76.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S76R8FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S76R8FRBSL-ND
Through Hole Resistors RWR84S76R8FRBSL-ND
76.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

76.8 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S76R8FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S76R8FRBSL
Wirewound Resistors 3110-RWR84S76R8FRBSL
EGS-10-80 76.8 1% RWR84S76R8FR BSL

EGS-10-80 76.8 1% RWR84S76R8FR BSL

Supplier's Site Datasheet
RES 76.8 OHM 7W 1% WW AXIAL - RWR84S76R8FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 76.8 OHM 7W 1% WW AXIAL
RWR84S76R8FRBSL
RES 76.8 OHM 7W 1% WW AXIAL RWR84S76R8FRBSL
RES 76.8ohm 7W 1% WW AXIAL

RES 76.8ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S76R8FRBSL-ND 3110-RWR84S76R8FRBSL RWR84S76R8FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 76.8 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 76.8 ohms 76.8 ohms 76.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details