Vishay Intertechnology, Inc. Wirewound Resistors RWR84S51R1FMBSL

Description
EGS-10-80 51.1 1% RWR84S51R1FM BSL
Request a Quote Datasheet
Description
EGS-10-80 51.1 1% RWR84S51R1FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S51R1FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S51R1FMBSL
Wirewound Resistors 3110-RWR84S51R1FMBSL
EGS-10-80 51.1 1% RWR84S51R1FM BSL

EGS-10-80 51.1 1% RWR84S51R1FM BSL

Supplier's Site Datasheet
RES 51.1 OHM 7W 1% WW AXIAL - RWR84S51R1FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 7W 1% WW AXIAL
RWR84S51R1FMBSL
RES 51.1 OHM 7W 1% WW AXIAL RWR84S51R1FMBSL
RES 51.1ohm 7W 1% WW AXIAL

RES 51.1ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S51R1FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S51R1FMBSL-ND
Through Hole Resistors RWR84S51R1FMBSL-ND
51.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S51R1FMBSL RWR84S51R1FMBSL RWR84S51R1FMBSL-ND
Product Name Wirewound Resistors RES 51.1 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers