Vishay Intertechnology, Inc. Through Hole Resistors RWR84S6981FRS73

Description
6.98 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.98 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S6981FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6981FRS73-ND
Through Hole Resistors RWR84S6981FRS73-ND
6.98 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.98 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.98K OHM 7W 1% WW AXIAL - RWR84S6981FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 7W 1% WW AXIAL
RWR84S6981FRS73
RES 6.98K OHM 7W 1% WW AXIAL RWR84S6981FRS73
RES 6.98Kohm 7W 1% WW AXIAL

RES 6.98Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S6981FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6981FRS73
Wirewound Resistors 3110-RWR84S6981FRS73
EGS-10-80 6.98K 1% RWR84S6981FR S73

EGS-10-80 6.98K 1% RWR84S6981FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S6981FRS73-ND RWR84S6981FRS73 3110-RWR84S6981FRS73
Product Name Through Hole Resistors RES 6.98K OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers