Vishay Intertechnology, Inc. Wirewound Resistors RWR84S4R75FRBSL

Description
EGS-10-80 4.75 1% RWR84S4R75FR BSL
Request a Quote Datasheet
Description
EGS-10-80 4.75 1% RWR84S4R75FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S4R75FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4R75FRBSL
Wirewound Resistors 3110-RWR84S4R75FRBSL
EGS-10-80 4.75 1% RWR84S4R75FR BSL

EGS-10-80 4.75 1% RWR84S4R75FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S4R75FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4R75FRBSL-ND
Through Hole Resistors RWR84S4R75FRBSL-ND
4.75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.75 OHM 7W 1% WW AXIAL - RWR84S4R75FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 7W 1% WW AXIAL
RWR84S4R75FRBSL
RES 4.75 OHM 7W 1% WW AXIAL RWR84S4R75FRBSL
RES 4.75ohm 7W 1% WW AXIAL

RES 4.75ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S4R75FRBSL RWR84S4R75FRBSL-ND RWR84S4R75FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 4.75 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129378-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details