Vishay Intertechnology, Inc. RES 5.9K OHM 7W 1% WW AXIAL RWR84S5901FSS73

Description
RES 5.9Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 7W 1% WW AXIAL - RWR84S5901FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 7W 1% WW AXIAL
RWR84S5901FSS73
RES 5.9K OHM 7W 1% WW AXIAL RWR84S5901FSS73
RES 5.9Kohm 7W 1% WW AXIAL

RES 5.9Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S5901FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5901FSS73
Wirewound Resistors 3110-RWR84S5901FSS73
EGS-10-80 5.9K 1% RWR84S5901FS S73

EGS-10-80 5.9K 1% RWR84S5901FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S5901FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5901FSS73-ND
Through Hole Resistors RWR84S5901FSS73-ND
5.9 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S5901FSS73 3110-RWR84S5901FSS73 RWR84S5901FSS73-ND
Product Name RES 5.9K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms 5900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers